Capital Lighting, Inc. 3414BB Pendants-Bowl Style 431431

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224045725 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224045725 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3414BB Pendants-Bowl Style - 431431 - Capital Lighting, Inc.
Columbus, OH, USA
3414BB Pendants-Bowl Style
431431
3414BB Pendants-Bowl Style 431431
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224045725 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Pendant
UPC: 841224045725
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431431
Product Name 3414BB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details