Capital Lighting, Inc. 3589CB-287 Mid. Chandeliers-Glass Up 431415

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield Brown Product Name: Nine Light Chandelier UPC: 841224045961 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield Brown Product Name: Nine Light Chandelier UPC: 841224045961 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3589CB-287 Mid. Chandeliers-Glass Up - 431415 - Capital Lighting, Inc.
Columbus, OH, USA
3589CB-287 Mid. Chandeliers-Glass Up
431415
3589CB-287 Mid. Chandeliers-Glass Up 431415
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield Brown Product Name: Nine Light Chandelier UPC: 841224045961 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Chesterfield Brown
Product Name: Nine Light Chandelier
UPC: 841224045961
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431415
Product Name 3589CB-287 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details