PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 40.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Creek Stone
Product Name: 12 Light Chandelier
UPC: 841224045992
Category: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 431414 |
| Product Name | 3582CS-287 Large Chandeliers-Glass Shade |
| Application | Residential |