Capital Lighting, Inc. 3585CB-287 Mid. Chandeliers-Glass Up 431410

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield Brown Product Name: Five Light Chandelier UPC: 841224045947 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield Brown Product Name: Five Light Chandelier UPC: 841224045947 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3585CB-287 Mid. Chandeliers-Glass Up - 431410 - Capital Lighting, Inc.
Columbus, OH, USA
3585CB-287 Mid. Chandeliers-Glass Up
431410
3585CB-287 Mid. Chandeliers-Glass Up 431410
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield Brown Product Name: Five Light Chandelier UPC: 841224045947 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 28.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chesterfield Brown
Product Name: Five Light Chandelier
UPC: 841224045947
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431410
Product Name 3585CB-287 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details