Capital Lighting, Inc. 1524CB-287 Bathroom Fixtures-Four Lights 431409

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224045862 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224045862 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1524CB-287 Bathroom Fixtures-Four Lights - 431409 - Capital Lighting, Inc.
Columbus, OH, USA
1524CB-287 Bathroom Fixtures-Four Lights
431409
1524CB-287 Bathroom Fixtures-Four Lights 431409
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224045862 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chesterfield Brown
Product Name: Four Light Vanity Fixture
UPC: 841224045862
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431409
Product Name 1524CB-287 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details