Capital Lighting, Inc. 3581CS-287 Mini Pendants-Rod 431406

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Creek Stone Product Name: One Light Mini Pendant UPC: 841224046012 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Creek Stone Product Name: One Light Mini Pendant UPC: 841224046012 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3581CS-287 Mini Pendants-Rod - 431406 - Capital Lighting, Inc.
Columbus, OH, USA
3581CS-287 Mini Pendants-Rod
431406
3581CS-287 Mini Pendants-Rod 431406
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Creek Stone Product Name: One Light Mini Pendant UPC: 841224046012 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Creek Stone
Product Name: One Light Mini Pendant
UPC: 841224046012
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431406
Product Name 3581CS-287 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details