Capital Lighting, Inc. PL758363L Bathroom Fixtures-Three Lights 431289

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Weight: 9.44 Product Name: Three Light Bath Fixture UPC: 020389188373 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Weight: 9.44 Product Name: Three Light Bath Fixture UPC: 020389188373 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL758363L Bathroom Fixtures-Three Lights - 431289 - Capital Lighting, Inc.
Columbus, OH, USA
PL758363L Bathroom Fixtures-Three Lights
431289
PL758363L Bathroom Fixtures-Three Lights 431289
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Weight: 9.44 Product Name: Three Light Bath Fixture UPC: 020389188373 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 7.5
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Painted Bronze
Weight: 9.44
Product Name: Three Light Bath Fixture
UPC: 020389188373
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431289
Product Name PL758363L Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details