Capital Lighting, Inc. PL758463L Bathroom Fixtures-Four Lights 431287

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Painted Bronze Weight: 11.2 Product Name: Four Light Bath Fixture UPC: 020389188380 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Painted Bronze Weight: 11.2 Product Name: Four Light Bath Fixture UPC: 020389188380 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL758463L Bathroom Fixtures-Four Lights - 431287 - Capital Lighting, Inc.
Columbus, OH, USA
PL758463L Bathroom Fixtures-Four Lights
431287
PL758463L Bathroom Fixtures-Four Lights 431287
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Painted Bronze Weight: 11.2 Product Name: Four Light Bath Fixture UPC: 020389188380 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 7.5
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Painted Bronze
Weight: 11.2
Product Name: Four Light Bath Fixture
UPC: 020389188380
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431287
Product Name PL758463L Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details