Capital Lighting, Inc. PL801578L Mid. Chandeliers-Glass Up 431285

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL801578L Mid. Chandeliers-Glass Up - 431285 - Capital Lighting, Inc.
Columbus, OH, USA
PL801578L Mid. Chandeliers-Glass Up
431285
PL801578L Mid. Chandeliers-Glass Up 431285
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431285
Product Name PL801578L Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details