Capital Lighting, Inc. PL801463L Mid. Chandeliers-Glass Up 431281

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL801463L Mid. Chandeliers-Glass Up - 431281 - Capital Lighting, Inc.
Columbus, OH, USA
PL801463L Mid. Chandeliers-Glass Up
431281
PL801463L Mid. Chandeliers-Glass Up 431281
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Painted Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431281
Product Name PL801463L Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details