Capital Lighting, Inc. M280340 Semi-Flush Mts.-Drum Shade 431268

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Umber Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: ribbed champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Umber Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: ribbed champagne

Suppliers

Company
Product
Description
Supplier Links
M280340 Semi-Flush Mts.-Drum Shade - 431268 - Capital Lighting, Inc.
Columbus, OH, USA
M280340 Semi-Flush Mts.-Drum Shade
431268
M280340 Semi-Flush Mts.-Drum Shade 431268
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Umber Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: ribbed champagne

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Umber
Product Name: Three Light Ceiling Fixture
Category: Ceiling
Glass: ribbed champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431268
Product Name M280340 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details