Capital Lighting, Inc. M266463 Pendants-Bowl Style 431267

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 17.56 Product Name: Three Light Pendant UPC: 020389190055 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 17.56 Product Name: Three Light Pendant UPC: 020389190055 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M266463 Pendants-Bowl Style - 431267 - Capital Lighting, Inc.
Columbus, OH, USA
M266463 Pendants-Bowl Style
431267
M266463 Pendants-Bowl Style 431267
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 17.56 Product Name: Three Light Pendant UPC: 020389190055 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 17.56
Product Name: Three Light Pendant
UPC: 020389190055
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431267
Product Name M266463 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details