Capital Lighting, Inc. M565840 Exterior -Post/Pier Head 431252

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Umber Weight: 7.91 Product Name: Two Light Outdoor Post Lantern UPC: 020389189257 Category: Outdoor Post Lantern Glass: hammered optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Umber Weight: 7.91 Product Name: Two Light Outdoor Post Lantern UPC: 020389189257 Category: Outdoor Post Lantern Glass: hammered optic

Suppliers

Company
Product
Description
Supplier Links
M565840 Exterior -Post/Pier Head - 431252 - Capital Lighting, Inc.
Columbus, OH, USA
M565840 Exterior -Post/Pier Head
431252
M565840 Exterior -Post/Pier Head 431252
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Umber Weight: 7.91 Product Name: Two Light Outdoor Post Lantern UPC: 020389189257 Category: Outdoor Post Lantern Glass: hammered optic

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Umber
Weight: 7.91
Product Name: Two Light Outdoor Post Lantern
UPC: 020389189257
Category: Outdoor Post Lantern
Glass: hammered optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431252
Product Name M565840 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details