Capital Lighting, Inc. M526140 Exterior -Wall Mount 431222

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.75 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Umber Weight: 9.82 Product Name: Two Light Outdoor Wall Lantern UPC: 020389189226 Category: Outdoor Wall Lantern Glass: hammered optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.75 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Umber Weight: 9.82 Product Name: Two Light Outdoor Wall Lantern UPC: 020389189226 Category: Outdoor Wall Lantern Glass: hammered optic

Suppliers

Company
Product
Description
Supplier Links
M526140 Exterior -Wall Mount - 431222 - Capital Lighting, Inc.
Columbus, OH, USA
M526140 Exterior -Wall Mount
431222
M526140 Exterior -Wall Mount 431222
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.75 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Umber Weight: 9.82 Product Name: Two Light Outdoor Wall Lantern UPC: 020389189226 Category: Outdoor Wall Lantern Glass: hammered optic

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.75
Extension: 14
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Umber
Weight: 9.82
Product Name: Two Light Outdoor Wall Lantern
UPC: 020389189226
Category: Outdoor Wall Lantern
Glass: hammered optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431222
Product Name M526140 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details