Capital Lighting, Inc. M526040 Exterior -Wall Mount 431220

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 7.05 Product Name: One Light Outdoor Wall Lantern UPC: 020389189240 Category: Outdoor Wall Lantern Glass: hammered optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 7.05 Product Name: One Light Outdoor Wall Lantern UPC: 020389189240 Category: Outdoor Wall Lantern Glass: hammered optic

Suppliers

Company
Product
Description
Supplier Links
M526040 Exterior -Wall Mount - 431220 - Capital Lighting, Inc.
Columbus, OH, USA
M526040 Exterior -Wall Mount
431220
M526040 Exterior -Wall Mount 431220
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 7.05 Product Name: One Light Outdoor Wall Lantern UPC: 020389189240 Category: Outdoor Wall Lantern Glass: hammered optic

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 17.75
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Umber
Weight: 7.05
Product Name: One Light Outdoor Wall Lantern
UPC: 020389189240
Category: Outdoor Wall Lantern
Glass: hammered optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431220
Product Name M526040 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details