Capital Lighting, Inc. M293878 Large Chandeliers-Candle 431213

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M293878 Large Chandeliers-Candle - 431213 - Capital Lighting, Inc.
Columbus, OH, USA
M293878 Large Chandeliers-Candle
431213
M293878 Large Chandeliers-Candle 431213
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 41.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Brushed Nickel
Product Name: 12 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431213
Product Name M293878 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details