Capital Lighting, Inc. M413663 Sconces-Single Glass 431203

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.83 Product Name: One Light Bath Fixture UPC: 020389190024 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.83 Product Name: One Light Bath Fixture UPC: 020389190024 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M413663 Sconces-Single Glass - 431203 - Capital Lighting, Inc.
Columbus, OH, USA
M413663 Sconces-Single Glass
431203
M413663 Sconces-Single Glass 431203
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.83 Product Name: One Light Bath Fixture UPC: 020389190024 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 4.83
Product Name: One Light Bath Fixture
UPC: 020389190024
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431203
Product Name M413663 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details