Capital Lighting, Inc. 4114-55 Foyer/Hall Lanterns-Glass w/Frame 430953

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Bronze Weight: 44 Product Name: Two Lights Chandelier UPC: 897821001619 Category: Chandelier Shipped Via: CC
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Bronze Weight: 44 Product Name: Two Lights Chandelier UPC: 897821001619 Category: Chandelier Shipped Via: CC

Suppliers

Company
Product
Description
Supplier Links
4114-55 Foyer/Hall Lanterns-Glass w/Frame - 430953 - Capital Lighting, Inc.
Columbus, OH, USA
4114-55 Foyer/Hall Lanterns-Glass w/Frame
430953
4114-55 Foyer/Hall Lanterns-Glass w/Frame 430953
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Bronze Weight: 44 Product Name: Two Lights Chandelier UPC: 897821001619 Category: Chandelier Shipped Via: CC

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 51.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Aged Bronze
Weight: 44
Product Name: Two Lights Chandelier
UPC: 897821001619
Category: Chandelier
Shipped Via: CC

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430953
Product Name 4114-55 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details