Capital Lighting, Inc. 4039-89 Foyer/Hall Lanterns-Open Frame 430924

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 57.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 80 Product Name: Two Lights Chandelier UPC: 773546165532 Category: Chandelier Shipped Via: Ups Chain: 15` Wire: 17`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 57.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 80 Product Name: Two Lights Chandelier UPC: 773546165532 Category: Chandelier Shipped Via: Ups Chain: 15` Wire: 17`

Suppliers

Company
Product
Description
Supplier Links
4039-89 Foyer/Hall Lanterns-Open Frame - 430924 - Capital Lighting, Inc.
Columbus, OH, USA
4039-89 Foyer/Hall Lanterns-Open Frame
430924
4039-89 Foyer/Hall Lanterns-Open Frame 430924
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 57.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 80 Product Name: Two Lights Chandelier UPC: 773546165532 Category: Chandelier Shipped Via: Ups Chain: 15` Wire: 17`

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 57.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Weight: 80
Product Name: Two Lights Chandelier
UPC: 773546165532
Category: Chandelier
Shipped Via: Ups
Chain: 15`
Wire: 17`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430924
Product Name 4039-89 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details