Capital Lighting, Inc. 1683-89 Bathroom Fixtures-Three Lights 430917

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Length 13.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 11 Product Name: Three Lights Bath Light UPC: 46335912076 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Length 13.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 11 Product Name: Three Lights Bath Light UPC: 46335912076 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
1683-89 Bathroom Fixtures-Three Lights - 430917 - Capital Lighting, Inc.
Columbus, OH, USA
1683-89 Bathroom Fixtures-Three Lights
430917
1683-89 Bathroom Fixtures-Three Lights 430917
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Length 13.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 11 Product Name: Three Lights Bath Light UPC: 46335912076 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.50
Length 13.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Weight: 11
Product Name: Three Lights Bath Light
UPC: 46335912076
Category: Bath Light
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430917
Product Name 1683-89 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details