Capital Lighting, Inc. 3992CC/PS01 Bathroom Fixtures-Two Lights 430894

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Claret Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Claret Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
3992CC/PS01 Bathroom Fixtures-Two Lights - 430894 - Capital Lighting, Inc.
Columbus, OH, USA
3992CC/PS01 Bathroom Fixtures-Two Lights
430894
3992CC/PS01 Bathroom Fixtures-Two Lights 430894
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Claret Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Copper Claret
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430894
Product Name 3992CC/PS01 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details