PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Veneto
Product Name: Four Light Bathroom Lights
Glass: Waterfall
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 430893 |
| Product Name | 3994VO/1350 Bathroom Fixtures-Four Lights |
| Application | Residential |