Capital Lighting, Inc. 4207AC/CALC Mid. Chandeliers-Pillar Candle 430875

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Candelabra Qty: 7 Wattage: 40 Finish: Antique Copper Product Name: Seven Light Chandelier Glass: Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Candelabra Qty: 7 Wattage: 40 Finish: Antique Copper Product Name: Seven Light Chandelier Glass: Calcite

Suppliers

Company
Product
Description
Supplier Links
4207AC/CALC Mid. Chandeliers-Pillar Candle - 430875 - Capital Lighting, Inc.
Columbus, OH, USA
4207AC/CALC Mid. Chandeliers-Pillar Candle
430875
4207AC/CALC Mid. Chandeliers-Pillar Candle 430875
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Candelabra Qty: 7 Wattage: 40 Finish: Antique Copper Product Name: Seven Light Chandelier Glass: Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 40
Finish: Antique Copper
Product Name: Seven Light Chandelier
Glass: Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430875
Product Name 4207AC/CALC Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details