Capital Lighting, Inc. 4346TO/PS122 Semi-Flush Mts.-Bowl Style 430860

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Shell Product Name: Three Light Semi Flush Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Shell Product Name: Three Light Semi Flush Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4346TO/PS122 Semi-Flush Mts.-Bowl Style - 430860 - Capital Lighting, Inc.
Columbus, OH, USA
4346TO/PS122 Semi-Flush Mts.-Bowl Style
430860
4346TO/PS122 Semi-Flush Mts.-Bowl Style 430860
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Shell Product Name: Three Light Semi Flush Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tortoise Shell
Product Name: Three Light Semi Flush
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430860
Product Name 4346TO/PS122 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details