Capital Lighting, Inc. 4847AC/PS104 Pendants-Bowl Style 430859

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Pendant

Suppliers

Company
Product
Description
Supplier Links
4847AC/PS104 Pendants-Bowl Style - 430859 - Capital Lighting, Inc.
Columbus, OH, USA
4847AC/PS104 Pendants-Bowl Style
430859
4847AC/PS104 Pendants-Bowl Style 430859
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 36.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Copper
Product Name: Six Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430859
Product Name 4847AC/PS104 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details