Capital Lighting, Inc. 4960TO/PENSH Foyer/Hall Lanterns-Glass w/Frame 430858

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 56.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Shell Product Name: Six Light Foyer Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 56.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Shell Product Name: Six Light Foyer Pendant

Suppliers

Company
Product
Description
Supplier Links
4960TO/PENSH Foyer/Hall Lanterns-Glass w/Frame - 430858 - Capital Lighting, Inc.
Columbus, OH, USA
4960TO/PENSH Foyer/Hall Lanterns-Glass w/Frame
430858
4960TO/PENSH Foyer/Hall Lanterns-Glass w/Frame 430858
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 56.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Shell Product Name: Six Light Foyer Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 56.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tortoise Shell
Product Name: Six Light Foyer Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430858
Product Name 4960TO/PENSH Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details