Capital Lighting, Inc. 4911B/1239 Sconces-Single Glass 430857

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
4911B/1239 Sconces-Single Glass - 430857 - Capital Lighting, Inc.
Columbus, OH, USA
4911B/1239 Sconces-Single Glass
430857
4911B/1239 Sconces-Single Glass 430857
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430857
Product Name 4911B/1239 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details