Capital Lighting, Inc. 4921AC/PS07 Island/Pool Table-2 Light Bar 430855

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 26.75 Length 26.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 26.75 Length 26.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Island Light

Suppliers

Company
Product
Description
Supplier Links
4921AC/PS07 Island/Pool Table-2 Light Bar - 430855 - Capital Lighting, Inc.
Columbus, OH, USA
4921AC/PS07 Island/Pool Table-2 Light Bar
430855
4921AC/PS07 Island/Pool Table-2 Light Bar 430855
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 26.75 Length 26.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 26.75
Length 26.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Product Name: Two Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430855
Product Name 4921AC/PS07 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details