PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tuscan Sun
Product Name: Five Light Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 430850 |
| Product Name | 4917TN/1209 Mid. Chandeliers-Glass Up |
| Application | Residential |