Capital Lighting, Inc. 4284TN/ANTQ Bathroom Fixtures-Four Lights 430845

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tuscan Sun Product Name: Four Light Bathroom Lights Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tuscan Sun Product Name: Four Light Bathroom Lights Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
4284TN/ANTQ Bathroom Fixtures-Four Lights - 430845 - Capital Lighting, Inc.
Columbus, OH, USA
4284TN/ANTQ Bathroom Fixtures-Four Lights
430845
4284TN/ANTQ Bathroom Fixtures-Four Lights 430845
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tuscan Sun Product Name: Four Light Bathroom Lights Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 12.00
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tuscan Sun
Product Name: Four Light Bathroom Lights
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430845
Product Name 4284TN/ANTQ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details