Capital Lighting, Inc. 4265BG/PS05 Sconces-Pocket 430843

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 13.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bellagio Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 13.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bellagio Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
4265BG/PS05 Sconces-Pocket - 430843 - Capital Lighting, Inc.
Columbus, OH, USA
4265BG/PS05 Sconces-Pocket
430843
4265BG/PS05 Sconces-Pocket 430843
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 13.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bellagio Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 13.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Bellagio
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430843
Product Name 4265BG/PS05 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details