Capital Lighting, Inc. 4269TN/PS121 Semi-Flush Mts.-Bowl Style 430840

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Semi Flush Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Semi Flush Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4269TN/PS121 Semi-Flush Mts.-Bowl Style - 430840 - Capital Lighting, Inc.
Columbus, OH, USA
4269TN/PS121 Semi-Flush Mts.-Bowl Style
430840
4269TN/PS121 Semi-Flush Mts.-Bowl Style 430840
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Semi Flush Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tuscan Sun
Product Name: Three Light Semi Flush
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430840
Product Name 4269TN/PS121 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details