Capital Lighting, Inc. 4442B Bathroom Fixtures-Two Lights 430835

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Bathroom Lights Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Bathroom Lights Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
4442B Bathroom Fixtures-Two Lights - 430835 - Capital Lighting, Inc.
Columbus, OH, USA
4442B Bathroom Fixtures-Two Lights
430835
4442B Bathroom Fixtures-Two Lights 430835
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Bathroom Lights Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Bathroom Lights
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430835
Product Name 4442B Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details