Capital Lighting, Inc. 4439HV Mid. Chandeliers-Glass Up 430830

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Havana Product Name: Nine Light Chandelier Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Havana Product Name: Nine Light Chandelier Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
4439HV Mid. Chandeliers-Glass Up - 430830 - Capital Lighting, Inc.
Columbus, OH, USA
4439HV Mid. Chandeliers-Glass Up
430830
4439HV Mid. Chandeliers-Glass Up 430830
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Havana Product Name: Nine Light Chandelier Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 33.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Havana
Product Name: Nine Light Chandelier
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430830
Product Name 4439HV Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details