Capital Lighting, Inc. 4754GW/CALC Bathroom Fixtures-Four Lights 430826

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.50 Extension: 6 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Golden Wheat Product Name: Four Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.50 Extension: 6 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Golden Wheat Product Name: Four Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
4754GW/CALC Bathroom Fixtures-Four Lights - 430826 - Capital Lighting, Inc.
Columbus, OH, USA
4754GW/CALC Bathroom Fixtures-Four Lights
430826
4754GW/CALC Bathroom Fixtures-Four Lights 430826
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.50 Extension: 6 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Golden Wheat Product Name: Four Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.50
Extension: 6
Bulb
Type: T4
Qty: 4
Wattage: 75
Finish: Golden Wheat
Product Name: Four Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430826
Product Name 4754GW/CALC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details