Capital Lighting, Inc. 4577AC Semi-Flush Mts.-Bowl Style 430809

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
4577AC Semi-Flush Mts.-Bowl Style - 430809 - Capital Lighting, Inc.
Columbus, OH, USA
4577AC Semi-Flush Mts.-Bowl Style
430809
4577AC Semi-Flush Mts.-Bowl Style 430809
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430809
Product Name 4577AC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details