Capital Lighting, Inc. 4579TN Sconces-Pocket 430807

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sun Product Name: Three Light Wall Sconce Glass: Scalloped-Edge Ecru
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sun Product Name: Three Light Wall Sconce Glass: Scalloped-Edge Ecru

Suppliers

Company
Product
Description
Supplier Links
4579TN Sconces-Pocket - 430807 - Capital Lighting, Inc.
Columbus, OH, USA
4579TN Sconces-Pocket
430807
4579TN Sconces-Pocket 430807
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sun Product Name: Three Light Wall Sconce Glass: Scalloped-Edge Ecru

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tuscan Sun
Product Name: Three Light Wall Sconce
Glass: Scalloped-Edge Ecru

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430807
Product Name 4579TN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details