Capital Lighting, Inc. 4646B/G3108/1313 Mid. Chandeliers-Glass Up 430800

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4646B/G3108/1313 Mid. Chandeliers-Glass Up - 430800 - Capital Lighting, Inc.
Columbus, OH, USA
4646B/G3108/1313 Mid. Chandeliers-Glass Up
430800
4646B/G3108/1313 Mid. Chandeliers-Glass Up 430800
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430800
Product Name 4646B/G3108/1313 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details