Capital Lighting, Inc. 9099-89 Exterior -Wall Mount 430784

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.75 Length 11.75 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: One Light Outdoor Lantern UPC: 689716304666 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.75 Length 11.75 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: One Light Outdoor Lantern UPC: 689716304666 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9099-89 Exterior -Wall Mount - 430784 - Capital Lighting, Inc.
Columbus, OH, USA
9099-89 Exterior -Wall Mount
430784
9099-89 Exterior -Wall Mount 430784
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.75 Length 11.75 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: One Light Outdoor Lantern UPC: 689716304666 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 11.75
Length 11.75
Extension: 28
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 2
Product Name: One Light Outdoor Lantern
UPC: 689716304666
Category: Lantern
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430784
Product Name 9099-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details