Capital Lighting, Inc. 9001-89 Exterior -Post/Pier Head 430752

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7 Product Name: One Light Post UPC: 46335911963 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7 Product Name: One Light Post UPC: 46335911963 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9001-89 Exterior -Post/Pier Head - 430752 - Capital Lighting, Inc.
Columbus, OH, USA
9001-89 Exterior -Post/Pier Head
430752
9001-89 Exterior -Post/Pier Head 430752
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7 Product Name: One Light Post UPC: 46335911963 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 7
Product Name: One Light Post
UPC: 46335911963
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430752
Product Name 9001-89 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details