Capital Lighting, Inc. 3544TN/1239 Bathroom Fixtures-Four Lights 430585

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tuscan Sun Product Name: Four Light Bathroom Lights Glass: Neutral Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tuscan Sun Product Name: Four Light Bathroom Lights Glass: Neutral Swirl

Suppliers

Company
Product
Description
Supplier Links
3544TN/1239 Bathroom Fixtures-Four Lights - 430585 - Capital Lighting, Inc.
Columbus, OH, USA
3544TN/1239 Bathroom Fixtures-Four Lights
430585
3544TN/1239 Bathroom Fixtures-Four Lights 430585
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tuscan Sun Product Name: Four Light Bathroom Lights Glass: Neutral Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 11.50
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tuscan Sun
Product Name: Four Light Bathroom Lights
Glass: Neutral Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430585
Product Name 3544TN/1239 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details