Capital Lighting, Inc. 3230VO/S47 Large Chandeliers-Candle 430557

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Veneto Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Veneto Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3230VO/S47 Large Chandeliers-Candle - 430557 - Capital Lighting, Inc.
Columbus, OH, USA
3230VO/S47 Large Chandeliers-Candle
430557
3230VO/S47 Large Chandeliers-Candle 430557
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Veneto Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Veneto
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430557
Product Name 3230VO/S47 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details