Capital Lighting, Inc. 3383BA/CALC Sconces-Single Glass 430552

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Bark Weight: 6 Product Name: One Light Wall Bracket Glass: Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Bark Weight: 6 Product Name: One Light Wall Bracket Glass: Calcite

Suppliers

Company
Product
Description
Supplier Links
3383BA/CALC Sconces-Single Glass - 430552 - Capital Lighting, Inc.
Columbus, OH, USA
3383BA/CALC Sconces-Single Glass
430552
3383BA/CALC Sconces-Single Glass 430552
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Bark Weight: 6 Product Name: One Light Wall Bracket Glass: Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Bark
Weight: 6
Product Name: One Light Wall Bracket
Glass: Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430552
Product Name 3383BA/CALC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details