Capital Lighting, Inc. 3236BG/PS01 Mid. Chandeliers-Glass Up 430550

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Bellagio Product Name: Five Light Chandelier Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Bellagio Product Name: Five Light Chandelier Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
3236BG/PS01 Mid. Chandeliers-Glass Up - 430550 - Capital Lighting, Inc.
Columbus, OH, USA
3236BG/PS01 Mid. Chandeliers-Glass Up
430550
3236BG/PS01 Mid. Chandeliers-Glass Up 430550
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Bellagio Product Name: Five Light Chandelier Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 40
Finish: Bellagio
Product Name: Five Light Chandelier
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430550
Product Name 3236BG/PS01 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details