Capital Lighting, Inc. 3031PD/CALC Sconces-Single Glass 430530

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Ponderosa Weight: 4 Product Name: One Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Ponderosa Weight: 4 Product Name: One Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
3031PD/CALC Sconces-Single Glass - 430530 - Capital Lighting, Inc.
Columbus, OH, USA
3031PD/CALC Sconces-Single Glass
430530
3031PD/CALC Sconces-Single Glass 430530
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Ponderosa Weight: 4 Product Name: One Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Ponderosa
Weight: 4
Product Name: One Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430530
Product Name 3031PD/CALC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details