Capital Lighting, Inc. 3225VO/S21 Mid. Chandeliers-Candle 430528

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Veneto Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Veneto Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3225VO/S21 Mid. Chandeliers-Candle - 430528 - Capital Lighting, Inc.
Columbus, OH, USA
3225VO/S21 Mid. Chandeliers-Candle
430528
3225VO/S21 Mid. Chandeliers-Candle 430528
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Veneto Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Veneto
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430528
Product Name 3225VO/S21 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details