Capital Lighting, Inc. 3078TC/PS121 Semi-Flush Mts.-Bowl Style 430518

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Toscana Weight: 14 Product Name: Three Light Semi Flush Glass: Victorian Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Toscana Weight: 14 Product Name: Three Light Semi Flush Glass: Victorian Penshell

Suppliers

Company
Product
Description
Supplier Links
3078TC/PS121 Semi-Flush Mts.-Bowl Style - 430518 - Capital Lighting, Inc.
Columbus, OH, USA
3078TC/PS121 Semi-Flush Mts.-Bowl Style
430518
3078TC/PS121 Semi-Flush Mts.-Bowl Style 430518
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Toscana Weight: 14 Product Name: Three Light Semi Flush Glass: Victorian Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Toscana
Weight: 14
Product Name: Three Light Semi Flush
Glass: Victorian Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430518
Product Name 3078TC/PS121 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details