PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Tortoise Shell
Weight: 6
Product Name: One Light Wall Bracket
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 430505 |
| Product Name | 3128TO/PS01 Sconces-Single Glass |
| Application | Residential |