Capital Lighting, Inc. 3093AC/1305 Bathroom Fixtures-Three Lights 430503

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 9 Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 9 Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
3093AC/1305 Bathroom Fixtures-Three Lights - 430503 - Capital Lighting, Inc.
Columbus, OH, USA
3093AC/1305 Bathroom Fixtures-Three Lights
430503
3093AC/1305 Bathroom Fixtures-Three Lights 430503
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 9 Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Weight: 9
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430503
Product Name 3093AC/1305 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details