Capital Lighting, Inc. MC07PWH-B Fans-Light Kits 430385

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 14 Finish: White Weight: 1.17 Product Name: Opal Teardrop Light Kit UPC: 026586973859 Category: Ceiling Fan Lights Glass: Opal Teardrop Connection: Plug Into Box Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Wet Wire: 6` Parts Diagram: http://www.montecarl ofans.com/20826/MC07 PWH.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 14 Finish: White Weight: 1.17 Product Name: Opal Teardrop Light Kit UPC: 026586973859 Category: Ceiling Fan Lights Glass: Opal Teardrop Connection: Plug Into Box Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Wet Wire: 6` Parts Diagram: http://www.montecarl ofans.com/20826/MC07 PWH.HTML

Suppliers

Company
Product
Description
Supplier Links
MC07PWH-B Fans-Light Kits - 430385 - Capital Lighting, Inc.
Columbus, OH, USA
MC07PWH-B Fans-Light Kits
430385
MC07PWH-B Fans-Light Kits 430385
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 14 Finish: White Weight: 1.17 Product Name: Opal Teardrop Light Kit UPC: 026586973859 Category: Ceiling Fan Lights Glass: Opal Teardrop Connection: Plug Into Box Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Wet Wire: 6` Parts Diagram: http://www.montecarl ofans.com/20826/MC07 PWH.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 14
Finish: White
Weight: 1.17
Product Name: Opal Teardrop Light Kit
UPC: 026586973859
Category: Ceiling Fan Lights
Glass: Opal Teardrop
Connection: Plug Into Box
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Wire: 6`
Parts Diagram: http://www.montecarlofans.com/20826/MC07PWH.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430385
Product Name MC07PWH-B Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details